Littelfuse, Inc. Automotive 300A 32V Circuit Protection Fuse 153.5395.6301

Description
Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6301 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300A 32V Circuit Protection Fuse
139-153.5395.6301
Automotive 300A 32V Circuit Protection Fuse 139-153.5395.6301
Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6301 can be used for catalog matching and distributor lookup.

Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10065-ND - DigiKey
Thief River Falls, MN, United States
300A AC 32V DC Fuse Automotive Bolt Mount Auto Link

300A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Car Fuses - 4316860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316860
Car Fuses 4316860
Littelfuse 153.5395.6301 Car Fuse

Littelfuse 153.5395.6301 Car Fuse

Supplier's Site
Automotive Fuse, Slow Blow, 300A, 32V; Blow Characteristic Littelfuse - 72Y7143 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 300A, 32V; Blow Characteristic Littelfuse
72Y7143
Automotive Fuse, Slow Blow, 300A, 32V; Blow Characteristic Littelfuse 72Y7143
AUTOMOTIVE FUSE, SLOW BLOW, 300A, 32V; Blow Characteristic:Slow Blow; Fuse Current:300A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, SLOW BLOW, 300A, 32V; Blow Characteristic:Slow Blow; Fuse Current:300A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
153.5395.6301
Circuit Protection - Fuses 153.5395.6301
FUSE AUTO 300A 32VDC AUTO LINK

FUSE AUTO 300A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-153.5395.6301 F10065-ND 4316860 72Y7143 153.5395.6301
Product Name Automotive 300A 32V Circuit Protection Fuse Fuses Car Fuses Automotive Fuse, Slow Blow, 300A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts
Rated Current 300 amps 300 amps 300 amps
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details