Littelfuse, Inc. Car Fuses 153.5395.6151

Description
Littelfuse 153.5395.6151 Car Fuse
Request a Quote Datasheet
Description
Littelfuse 153.5395.6151 Car Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Fuses - 4316804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316804
Car Fuses 4316804
Littelfuse 153.5395.6151 Car Fuse

Littelfuse 153.5395.6151 Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 150A 32V Circuit Protection Fuse
139-153.5395.6151
Automotive 150A 32V Circuit Protection Fuse 139-153.5395.6151
Fuse 150A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6151 can be used for catalog matching and distributor lookup.

Fuse 150A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10058-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6151
Circuit Protection - Fuses 153.5395.6151
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 150A, 32V; Blow Characteristic Littelfuse - 72Y7139 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 150A, 32V; Blow Characteristic Littelfuse
72Y7139
Bolt-On Fuse, Slow Blow, 150A, 32V; Blow Characteristic Littelfuse 72Y7139
BOLT-ON FUSE, SLOW BLOW, 150A, 32V; Blow Characteristic:Slow Blow; Fuse Current:150A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 150A, 32V; Blow Characteristic:Slow Blow; Fuse Current:150A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 4316804 139-153.5395.6151 F10058-ND 153.5395.6151 72Y7139
Product Name Car Fuses Automotive 150A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 150A, 32V; Blow Characteristic Littelfuse
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 C (-40 F)
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details