Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.6122

Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.7010.6122 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.7010.6122
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.7010.6122
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse

Datasheet
Fuses - F11191-ND - DigiKey
Thief River Falls, MN, United States
125A AC 58V DC Fuse Automotive Bolt Mount Auto Link

125A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.7010.6122
Circuit Protection - Fuses 142.7010.6122
FUSE AUTO 125A 58VDC AUTO LINK

FUSE AUTO 125A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 142.7010.6122 F11191-ND 142.7010.6122
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF216/VF216-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details