Littelfuse, Inc. Automotive 10A 58V Circuit Protection Fuse 142.6185.5106

Description
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5106 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5106 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10A 58V Circuit Protection Fuse
139-142.6185.5106
Automotive 10A 58V Circuit Protection Fuse 139-142.6185.5106
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5106 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5106 can be used for catalog matching and distributor lookup.

Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL Product overview: 142.6185.5106 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5106 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - F6101-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

10A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Fuses - 142.6185.5106 - 760405-142.6185.5106 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 142.6185.5106
760405-142.6185.5106
Fuses - 142.6185.5106 760405-142.6185.5106
Manufacturer: Littelfuse Inc. Win Source Part Number: 760405-142.6185.5106 Series: TAC ATO Packaging: Bulk Color: Red Package: Blade, ATO/ATC Current Rating: 10A Fuse Type: Automotive Voltage Rating - DC: 58V Response Time: Fast Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 110 Approvals: cULus Mounting: Holder Resistance: 0.0068 Ohm Family Name: 142.6185 Categories: Circuit Protection Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm) Alternative Parts (Cross-Reference): 142.6185.5102; Introduction Date: June 30, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760405-142.6185.5106
Series: TAC ATO
Packaging: Bulk
Color: Red
Package: Blade, ATO/ATC
Current Rating: 10A
Fuse Type: Automotive
Voltage Rating - DC: 58V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 110
Approvals: cULus
Mounting: Holder
Resistance: 0.0068 Ohm
Family Name: 142.6185
Categories: Circuit Protection
Dimension: 0.748" L x 0.197" W x 0.520" H (19.00mm x 5.00mm x 13.20mm)
Alternative Parts (Cross-Reference): 142.6185.5102;
Introduction Date: June 30, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Fuses 142.6185.5106
FUSE AUTO 10A 58VDC BLADE ATO

FUSE AUTO 10A 58VDC BLADE ATO

Supplier's Site
Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse - 461-142.6185.5106 - Utmel Electronic Limited
Hong Kong, China
Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse
461-142.6185.5106
Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse 461-142.6185.5106
Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse

Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-142.6185.5106 F6101-ND 760405-142.6185.5106 142.6185.5106 461-142.6185.5106
Product Name Automotive 10A 58V Circuit Protection Fuse Fuses Fuses - 142.6185.5106 Circuit Protection - Fuses Fuse ATO 10 A 58 VDC red, 142.6185.5106, Littelfuse
Approvals / Standards RoHS UL RoHS; UL
Rated Voltage 58 volts 58 volts 58 volts 58 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF506/VF506-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers