Littelfuse, Inc. Automotive 10A 58V Circuit Protection Fuse 142.6185.5102

Description
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL/cULus Product overview: 142.6185.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL/cULus Product overview: 142.6185.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10A 58V Circuit Protection Fuse
139-142.6185.5102
Automotive 10A 58V Circuit Protection Fuse 139-142.6185.5102
Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL/cULus Product overview: 142.6185.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5102 can be used for catalog matching and distributor lookup.

Fuse Blade 10A 58V Socket 19 X 5 X 13.2mm Automotive UL/cULus Product overview: 142.6185.5102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.6185.5102 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - F5978-ND - DigiKey
Thief River Falls, MN, United States
10A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

10A AC 58V DC Fuse Automotive Holder Blade, ATO/ATC

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
142.6185.5102
Circuit Protection - Fuses 142.6185.5102
FUSE AUTO 10A 58VDC BLADE ATO

FUSE AUTO 10A 58VDC BLADE ATO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-142.6185.5102 F5978-ND 142.6185.5102
Product Name Automotive 10A 58V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details