SCHURTER Inc Fuses 0001.2706.22

Description
1.6A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-0001.2706.22TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1.6A 250V AC 300V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1169357-0001.2706.22 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1169357-0001.2706.22
Circuit Protection - Fuses 1169357-0001.2706.22
Win Source Part Number: 1169357-0001.2706.22 Category: Circuit Protection>Fuses Series: SMD-SPT Package: Tape & Reel (TR) Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 4.35 Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined Current Rating (Amps): 1.6 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 0001.2706 Approval Agency: CCC, cURus, VDE

Win Source Part Number: 1169357-0001.2706.22
Category: Circuit Protection>Fuses
Series: SMD-SPT
Package: Tape & Reel (TR)
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 4.35
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 1.6 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Base Product Number: 0001.2706
Approval Agency: CCC, cURus, VDE

Buy Now Datasheet
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-0001.2706.22
1.6A 250V Circuit Protection Fuse 139-0001.2706.22
Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Ceramic T/R CCC/VDE/cULus Product overview: 0001.2706.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2706.22 can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1.6A 250V Holder Cartridge 5 X 20mm Ceramic T/R CCC/VDE/cULus Product overview: 0001.2706.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0001.2706.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0001.2706.22
FUSE CERM 1.6A 250VAC 300VDC

FUSE CERM 1.6A 250VAC 300VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-0001.2706.22TR-ND 1169357-0001.2706.22 139-0001.2706.22 0001.2706.22
Product Name Fuses Circuit Protection - Fuses 1.6A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers