Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.6152

Description
This 150 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 150 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 150 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 150 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.6152 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.6152
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.6152
This 150 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 150 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 150 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 150 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 150A 58V Circuit Protection Fuse
139-142.5631.6152
Automotive 150A 58V Circuit Protection Fuse 139-142.5631.6152
Fuse 150A 58V Bolt Down Bolt 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.6152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.6152 can be used for catalog matching and distributor lookup.

Fuse 150A 58V Bolt Down Bolt 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.6152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.6152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10821-ND - DigiKey
Thief River Falls, MN, United States
150A AC 58V DC Fuse Automotive Bolt Mount Auto Link

150A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Automotive Fuse, Time Delay, 150A, 58Vdc Rohs Compliant Littelfuse - 81AH9566 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 150A, 58Vdc Rohs Compliant Littelfuse
81AH9566
Automotive Fuse, Time Delay, 150A, 58Vdc Rohs Compliant Littelfuse 81AH9566
AUTOMOTIVE FUSE, TIME DELAY, 150A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 150A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 142.5631.6152
FUSE AUTO 150A 58VDC AUTO LINK

FUSE AUTO 150A 58VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.6152 139-142.5631.6152 F10821-ND 81AH9566 142.5631.6152
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Automotive 150A 58V Circuit Protection Fuse Fuses Automotive Fuse, Time Delay, 150A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers