Littelfuse, Inc. MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5502

Description
This 50 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 50 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse - 142.5631.5502 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse
142.5631.5502
MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse 142.5631.5502
This 50 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 50 A BF1 58V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 50A 58V Circuit Protection Fuse
139-142.5631.5502
Automotive 50A 58V Circuit Protection Fuse 139-142.5631.5502
Fuse 50A 58V Bolt Down Bolt 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5502 can be used for catalog matching and distributor lookup.

Fuse 50A 58V Bolt Down Bolt 16 X 12 X 7.8mm Automotive UL Product overview: 142.5631.5502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-142.5631.5502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6793-ND - DigiKey
Thief River Falls, MN, United States
50A AC 58V DC Fuse Automotive Bolt Mount Auto Link

50A AC 58V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Fuses - 142.5631.5502 - 809641-142.5631.5502 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 142.5631.5502
809641-142.5631.5502
Fuses - 142.5631.5502 809641-142.5631.5502
Manufacturer: Littelfuse Inc. Win Source Part Number: 809641-142.5631.5502 Packaging: Bulk Mounting Style: Bolt Mount Color: Red Fuse Type: Automotive Voltage Rating - DC: 58V Response Time: Slow Blow Melting I2t: 6900 Approvals: cUL DC Cold Resistance: 0.00103 Ohms Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) Manufacturer Package: Auto Link Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 50A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809641-142.5631.5502
Packaging: Bulk
Mounting Style: Bolt Mount
Color: Red
Fuse Type: Automotive
Voltage Rating - DC: 58V
Response Time: Slow Blow
Melting I2t: 6900
Approvals: cUL
DC Cold Resistance: 0.00103 Ohms
Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
Manufacturer Package: Auto Link
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Automotive Fuse, Time Delay, 50A, 58Vdc Rohs Compliant Littelfuse - 81AH9562 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 50A, 58Vdc Rohs Compliant Littelfuse
81AH9562
Automotive Fuse, Time Delay, 50A, 58Vdc Rohs Compliant Littelfuse 81AH9562
AUTOMOTIVE FUSE, TIME DELAY, 50A, 58VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 50A, 58VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses 142.5631.5502
FUSE AUTO 50A 58VDC AUTO LINK

FUSE AUTO 50A 58VDC AUTO LINK

Supplier's Site
BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse - 461-142.5631.5502 - Utmel Electronic Limited
Hong Kong, China
BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse
461-142.5631.5502
BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse 461-142.5631.5502
BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse

BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 142.5631.5502 139-142.5631.5502 F6793-ND 809641-142.5631.5502 81AH9562 142.5631.5502 461-142.5631.5502
Product Name MIDI® style 58V Slo-Blo® Automotive Bolt-Down Fuse Automotive 50A 58V Circuit Protection Fuse Fuses Fuses - 142.5631.5502 Automotive Fuse, Time Delay, 50A, 58Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses BF1 Series Slo-Blo 58 V 50 A 16 x 12 x 8.2 mm PET-GF30 Bolt On Fuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers