Littelfuse, Inc. 1.1A 100A Circuit Protection Fuse 1210L110/12WR

Description
PTC Resettable Fuse 1.1A 1210 SM 100A Max Product overview: 1210L110/12WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110/12WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.1A 1210 SM 100A Max Product overview: 1210L110/12WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110/12WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1A 100A Circuit Protection Fuse
150-1210L110/12WR
1.1A 100A Circuit Protection Fuse 150-1210L110/12WR
PTC Resettable Fuse 1.1A 1210 SM 100A Max Product overview: 1210L110/12WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110/12WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.1A 1210 SM 100A Max Product overview: 1210L110/12WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L110/12WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1210L110/12WR - 1001257-1210L110/12WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L110/12WR
1001257-1210L110/12WR
PTC Resettable Fuses - 1210L110/12WR 1001257-1210L110/12WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001257-1210L110/12W R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 12V Current - Max: 100A Current - Hold (Ih) (Max): 1.1A Current - Trip (It): 2.2A Time to Trip: 100ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 60 mOhm Resistance - Post Trip (R1) (Max): 210 mOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001257-1210L110/12WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.049" (1.25mm)
Voltage - Max: 12V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.1A
Current - Trip (It): 2.2A
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 60 mOhm
Resistance - Post Trip (R1) (Max): 210 mOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L110/12WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L110/12WR
Circuit Protection - PTC Resettable Fuses 1210L110/12WR
PTC RESET FUSE 12V 1.1A 1210

PTC RESET FUSE 12V 1.1A 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-1210L110/12WR 1001257-1210L110/12WR 1210L110/12WR
Product Name 1.1A 100A Circuit Protection Fuse PTC Resettable Fuses - 1210L110/12WR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data