Littelfuse, Inc. Resettable Fuses 1210L050YR

Description
Littelfuse 1210L050YR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 1210L050YR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 7874202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874202P
Resettable Fuses 7874202P
Littelfuse 1210L050YR Resettable Fuse

Littelfuse 1210L050YR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874202
Resettable Fuses 7874202
Littelfuse 1210L050YR Resettable Fuse

Littelfuse 1210L050YR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 500mA 13.2V 1A Circuit Protection Fuse
150-1210L050YR
SMD 500mA 13.2V 1A Circuit Protection Fuse 150-1210L050YR
1210 PTC Resettable Fuse, 500mA Hold, 13.2V, 1A Trip, SMD Product overview: 1210L050YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 13.2V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 13.2V, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L050YR can be used for catalog matching and distributor lookup.

1210 PTC Resettable Fuse, 500mA Hold, 13.2V, 1A Trip, SMD Product overview: 1210L050YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 13.2V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 13.2V, 1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L050YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L050YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L050YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L050YR
13.2V 500mA 100A 1A 1210 Resettable Fuses ROHS

13.2V 500mA 100A 1A 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 13.2V, 500Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 05M2315 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 13.2V, 500Ma, 1210, Full Reel; Pptc Case Style Littelfuse
05M2315
Fuse, Ptc Resettable, 13.2V, 500Ma, 1210, Full Reel; Pptc Case Style Littelfuse 05M2315
FUSE, PTC RESETTABLE, 13.2V, 500mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Length:3.22mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 13.2V, 500mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Length:3.22mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Littelfuse - 18M4783 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Littelfuse
18M4783
Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Littelfuse 18M4783
FUSE, PTC RESET, 13.2V, 500mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 13.2V, 500mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:13.2VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.05s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1210L050YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L050YR
Circuit Protection - PTC Resettable Fuses 1210L050YR
PTC RESET FUSE 13.2V 500MA 1210

PTC RESET FUSE 13.2V 500MA 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7874202P 7874202 150-1210L050YR 1210L050YR 05M2315 18M4783 1210L050YR
Product Name Resettable Fuses Resettable Fuses SMD 500mA 13.2V 1A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 13.2V, 500Ma, 1210, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 13.2V, 500Ma, 1210; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 10 amps 10 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-F6 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details