Littelfuse, Inc. PTC Resettable Fuses - 1210L035YR 1210L035YR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001253-1210L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 700mA Time to Trip: 200ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhm Resistance - Post Trip (R1) (Max): 1.3 Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001253-1210L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 700mA Time to Trip: 200ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhm Resistance - Post Trip (R1) (Max): 1.3 Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1210L035YR - 1001253-1210L035YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1210L035YR
1001253-1210L035YR
PTC Resettable Fuses - 1210L035YR 1001253-1210L035YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001253-1210L035YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.033" (0.85mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 350mA Current - Trip (It): 700mA Time to Trip: 200ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 320 mOhm Resistance - Post Trip (R1) (Max): 1.3 Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001253-1210L035YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.033" (0.85mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 350mA
Current - Trip (It): 700mA
Time to Trip: 200ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 320 mOhm
Resistance - Post Trip (R1) (Max): 1.3 Ohm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 6V 350mA 100A Circuit Protection Fuse
150-1210L035YR
SMD 6V 350mA 100A Circuit Protection Fuse 150-1210L035YR
PTC Resettable Fuse, 6V, 350mA, 100A, 1.3R, 1210 SMD Product overview: 1210L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 350mA, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 350mA, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L035YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 6V, 350mA, 100A, 1.3R, 1210 SMD Product overview: 1210L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 350mA, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 350mA, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L035YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L035YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L035YR
Circuit Protection - PTC Resettable Fuses 1210L035YR
PTC RESET FUSE 6V 350MA 1210

PTC RESET FUSE 6V 350MA 1210

Supplier's Site
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse - 05M2314 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse
05M2314
Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse 05M2314
FUSE, PTC RESET, 6V, 350mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 350mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:PolySwitch 1210L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:700mA; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 1210, 0.35A; Thermistor Mounting Littelfuse - 78R5544 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 1210, 0.35A; Thermistor Mounting Littelfuse
78R5544
Polyfuse, Ptc, 1210, 0.35A; Thermistor Mounting Littelfuse 78R5544
POLYFUSE, PTC, 1210, 0.35A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1210L Series; Holding Current:350mA; Tripping Current:700mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

POLYFUSE, PTC, 1210, 0.35A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1210L Series; Holding Current:350mA; Tripping Current:700mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L035YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L035YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L035YR
6V 350mA 100A 700mA 1210 Resettable Fuses ROHS

6V 350mA 100A 700mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1001253-1210L035YR 150-1210L035YR 1210L035YR 05M2314 78R5544 1210L035YR
Product Name PTC Resettable Fuses - 1210L035YR SMD 6V 350mA 100A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 350Ma, 1210; Pptc Case Style Littelfuse Polyfuse, Ptc, 1210, 0.35A; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting SMD (SMT)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110387 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers