Littelfuse, Inc. SMD 30V 10A Circuit Protection Fuse 1210L005WR

Description
1210 SMD PTC Resettable Fuse, 30V, 10A, 50R Product overview: 1210L005WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L005WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1210 SMD PTC Resettable Fuse, 30V, 10A, 50R Product overview: 1210L005WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L005WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 10A Circuit Protection Fuse
150-1210L005WR
SMD 30V 10A Circuit Protection Fuse 150-1210L005WR
1210 SMD PTC Resettable Fuse, 30V, 10A, 50R Product overview: 1210L005WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L005WR can be used for catalog matching and distributor lookup.

1210 SMD PTC Resettable Fuse, 30V, 10A, 50R Product overview: 1210L005WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30V, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1210L005WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874170
Resettable Fuses 7874170
Littelfuse 1210L005WR Resettable Fuse

Littelfuse 1210L005WR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874170P
Resettable Fuses 7874170P
Littelfuse 1210L005WR Resettable Fuse

Littelfuse 1210L005WR Resettable Fuse

Supplier's Site
Fuse, Ptc Resettable, 30V, 50Ma, 1210, Full Reel; Pptc Case Style Littelfuse - 05M2311 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 50Ma, 1210, Full Reel; Pptc Case Style Littelfuse
05M2311
Fuse, Ptc Resettable, 30V, 50Ma, 1210, Full Reel; Pptc Case Style Littelfuse 05M2311
FUSE, PTC RESETTABLE, 30V, 50mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:POLYFUSE 1210L Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 50mA, 1210, FULL REEL; PPTC Case Style:1210 (3225 Metric); Product Range:POLYFUSE 1210L Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Littelfuse - 18M4780 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Littelfuse
18M4780
Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Littelfuse 18M4780
FUSE, PTC RESET, 30V, 50mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYFUSE 1210L Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A; Length:3.22mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 50mA, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:POLYFUSE 1210L Series; Voltage Rating:30VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A; Length:3.22mm RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1210L005WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1210L005WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1210L005WR
30V 50mA 10A 150mA 1210 Resettable Fuses ROHS

30V 50mA 10A 150mA 1210 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1210L005WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1210L005WR
Circuit Protection - PTC Resettable Fuses 1210L005WR
PTC RESET FUSE 30V 50MA 1210

PTC RESET FUSE 30V 50MA 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1210L005WR 7874170 05M2311 18M4780 1210L005WR 1210L005WR
Product Name SMD 30V 10A Circuit Protection Fuse Resettable Fuses Fuse, Ptc Resettable, 30V, 50Ma, 1210, Full Reel; Pptc Case Style Littelfuse Fuse, Ptc Reset, 30V, 50Ma, 1210; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 30 volts 30 volts 30 volts 30 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers