3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Fuse Chip Slow Blow Acting 3A 32V SMD Solder Pad 1206 T/R Product overview: 1206SFS300F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS300F/32-2
FUSE, SMD, 1206, 3A; Fuse Current:3A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes
FUSE BOARD MOUNT 3A 32VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1206SFS300F/32-2TR-ND | 139-1206SFS300F/32-2 | 13T1453 | 1206SFS300F/32-2 |
| Product Name | Fuses | SMD 3A 32V Circuit Protection Fuse | Fuse, Smd, 1206, 3A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |