Littelfuse, Inc. Fuses - 1206SFS125FM/63-2 1206SFS125FM/63-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721306-1206SFS125FM/ 63-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Slow Blow Melting I2t: 0.22 DC Cold Resistance: 0.2 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721306-1206SFS125FM/ 63-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Slow Blow Melting I2t: 0.22 DC Cold Resistance: 0.2 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFS125FM/63-2 - 721306-1206SFS125FM/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFS125FM/63-2
721306-1206SFS125FM/63-2
Fuses - 1206SFS125FM/63-2 721306-1206SFS125FM/63-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 721306-1206SFS125FM/ 63-2 Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Slow Blow Melting I2t: 0.22 DC Cold Resistance: 0.2 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm) Current Rating (Amps): 1.25A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721306-1206SFS125FM/63-2
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Slow Blow
Melting I2t: 0.22
DC Cold Resistance: 0.2 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.063" W x 0.046" H (3.20mm x 1.60mm x 1.17mm)
Current Rating (Amps): 1.25A
Breaking Capacity at Rated Voltage: 50A

Buy Now
1.25A Circuit Protection Fuse - 139-1206SFS125FM/63-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25A Circuit Protection Fuse
139-1206SFS125FM/63-2
1.25A Circuit Protection Fuse 139-1206SFS125FM/63-2
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: 1206SFS125FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS125FM/63- 2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: 1206SFS125FM/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS125FM/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFS125FM/63-2
FUSE BOARD MNT 1.25A 63VDC 1206

FUSE BOARD MNT 1.25A 63VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 721306-1206SFS125FM/63-2 139-1206SFS125FM/63-2 1206SFS125FM/63-2
Product Name Fuses - 1206SFS125FM/63-2 1.25A Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 486-2754-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details