Littelfuse, Inc. Fuses 1206SFS100F/63-2

Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFS100F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1A 50A Circuit Protection Fuse
139-1206SFS100F/63-2
SMD 1A 50A Circuit Protection Fuse 139-1206SFS100F/63-2
Electric Fuse, Slow Blow, 1A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFS100F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS100F/63-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Slow Blow, 1A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFS100F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFS100F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFS100F/63-2 - 760281-1206SFS100F/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFS100F/63-2
760281-1206SFS100F/63-2
Fuses - 1206SFS100F/63-2 760281-1206SFS100F/63-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 760281-1206SFS100F/6 3-2 Series: SFS Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Slow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.11 Approvals: UL Mounting: SMD Resistance: 0.36 Ohm Family Name: 1206SFS Categories: Circuit Protection Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm) Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760281-1206SFS100F/63-2
Series: SFS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.11
Approvals: UL
Mounting: SMD
Resistance: 0.36 Ohm
Family Name: 1206SFS
Categories: Circuit Protection
Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm)
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse, 1A, 63Vdc, Smd, Slow Blow; Fuse Current Littelfuse - 56K4645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 63Vdc, Smd, Slow Blow; Fuse Current Littelfuse
56K4645
Fuse, 1A, 63Vdc, Smd, Slow Blow; Fuse Current Littelfuse 56K4645
FUSE, 1A, 63VDC, SMD, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 1A, 63VDC, SMD, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFS Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFS100F/63-2
FUSE BOARD MOUNT 1A 63VDC 1206

FUSE BOARD MOUNT 1A 63VDC 1206

Supplier's Site
FUSE BOARD MOUNT 1A 63VDC 1206 - 461-1206SFS100F/63-2 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 1A 63VDC 1206
461-1206SFS100F/63-2
FUSE BOARD MOUNT 1A 63VDC 1206 461-1206SFS100F/63-2
FUSE BOARD MOUNT 1A 63VDC 1206

FUSE BOARD MOUNT 1A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1206SFS100F/63-2TR-ND 139-1206SFS100F/63-2 760281-1206SFS100F/63-2 56K4645 1206SFS100F/63-2 461-1206SFS100F/63-2
Product Name Fuses SMD 1A 50A Circuit Protection Fuse Fuses - 1206SFS100F/63-2 Fuse, 1A, 63Vdc, Smd, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses FUSE BOARD MOUNT 1A 63VDC 1206
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD Surface Mount
Approvals / Standards UL RoHS RoHS; UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers