Littelfuse, Inc. SMD 7A 32V Circuit Protection Fuse 1206SFF700F/32-2

Description
Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic Product overview: 1206SFF700F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF700F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic Product overview: 1206SFF700F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF700F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 7A 32V Circuit Protection Fuse
139-1206SFF700F/32-2
SMD 7A 32V Circuit Protection Fuse 139-1206SFF700F/32-2
Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic Product overview: 1206SFF700F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF700F/32-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 7A 32V SMD Solder Pad 1206 Ceramic Product overview: 1206SFF700F/32-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 7A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF700F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFF700F/32-2 - 905193-1206SFF700F/32-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFF700F/32-2
905193-1206SFF700F/32-2
Fuses - 1206SFF700F/32-2 905193-1206SFF700F/32-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 905193-1206SFF700F/3 2-2 Series: 1206SFF Operating Temperature Range: -55°C ~ 125°C Features: 7 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: RF2329-000, RF2329-000TR-ND, 1206SFF700F/32-2CT, RF2329-000DKR-ND, 1206SFF700F/32-2DKR, RF2329-000CT-ND, 1206SFF700F/32-2-ND, 1206SFF700F/32-2TR, -1206SFF700F/32-2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905193-1206SFF700F/32-2
Series: 1206SFF
Operating Temperature Range: -55°C ~ 125°C
Features: 7 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: RF2329-000, RF2329-000TR-ND, 1206SFF700F/32-2CT, RF2329-000DKR-ND, 1206SFF700F/32-2DKR, RF2329-000CT-ND, 1206SFF700F/32-2-ND, 1206SFF700F/32-2TR, -1206SFF700F/32-2

Buy Now Datasheet
Fuses - 1206SFF700F/32-2TR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 1206SFF700F/32-2
FUSE BOARD MOUNT 7A 24VDC 1206

FUSE BOARD MOUNT 7A 24VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-1206SFF700F/32-2 905193-1206SFF700F/32-2 1206SFF700F/32-2TR-ND 1206SFF700F/32-2
Product Name SMD 7A 32V Circuit Protection Fuse Fuses - 1206SFF700F/32-2 Fuses Circuit Protection - Fuses
Mounting Surface Mount Surface Mount Solderable (Surface Mount Technology)
Rated Current 7 amps 7 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002631007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers