Littelfuse, Inc. SMD 1.75A 63V Circuit Protection Fuse 1206SFF175F/63-2

Description
Fuse Chip Fast Acting 1.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF175F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF175F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 1.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF175F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF175F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.75A 63V Circuit Protection Fuse
139-1206SFF175F/63-2
SMD 1.75A 63V Circuit Protection Fuse 139-1206SFF175F/63-2
Fuse Chip Fast Acting 1.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF175F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF175F/63-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF175F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF175F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFF175F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.75A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.75A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 1206SFF175F/63-2 - 721305-1206SFF175F/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFF175F/63-2
721305-1206SFF175F/63-2
Fuses - 1206SFF175F/63-2 721305-1206SFF175F/63-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 721305-1206SFF175F/6 3-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Fast Blow Melting I2t: 0.045 Approvals: UL DC Cold Resistance: 0.1 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm) Current Rating (Amps): 1.75A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721305-1206SFF175F/63-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast Blow
Melting I2t: 0.045
Approvals: UL
DC Cold Resistance: 0.1 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
Current Rating (Amps): 1.75A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 41K0074 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
41K0074
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 41K0074
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:1.75A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF175F/63-2
FUSE BOARD MNT 1.75A 63VDC 1206

FUSE BOARD MNT 1.75A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-1206SFF175F/63-2 1206SFF175F/63-2TR-ND 721305-1206SFF175F/63-2 41K0074 1206SFF175F/63-2
Product Name SMD 1.75A 63V Circuit Protection Fuse Fuses Fuses - 1206SFF175F/63-2 Surface Mount Fuse, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - 486-4588-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details