Littelfuse, Inc. Fuses 1206SFF100F/63-2

Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFF100F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1A 50A Circuit Protection Fuse
139-1206SFF100F/63-2
SMD 1A 50A Circuit Protection Fuse 139-1206SFF100F/63-2
Electric Fuse, Fast Blow, 1A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF100F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF100F/63-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 1A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF100F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF100F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF100F/63-2
FUSE BOARD MOUNT 1A 63VDC 1206

FUSE BOARD MOUNT 1A 63VDC 1206

Supplier's Site
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 41K0069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
41K0069
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 41K0069
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:1206SFF Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 1206, 1A; Fuse Current Littelfuse - 13T1437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 1A; Fuse Current Littelfuse
13T1437
Fuse, Smd, 1206, 1A; Fuse Current Littelfuse 13T1437
FUSE, SMD, 1206, 1A; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

FUSE, SMD, 1206, 1A; Fuse Current:1A; Product Range:-; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1206SFF100F/63-2TR-ND 139-1206SFF100F/63-2 1206SFF100F/63-2 41K0069 13T1437
Product Name Fuses SMD 1A 50A Circuit Protection Fuse Circuit Protection - Fuses Surface Mount Fuse, Full Reel; Fuse Current Littelfuse Fuse, Smd, 1206, 1A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data