Littelfuse, Inc. Fuses 1206SFF050F/63-2

Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1206SFF050F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 1206SFF050F/63-2 - 736047-1206SFF050F/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 1206SFF050F/63-2
736047-1206SFF050F/63-2
Fuses - 1206SFF050F/63-2 736047-1206SFF050F/63-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 736047-1206SFF050F/6 3-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63V Response Time: Fast Blow Melting I2t: 0.0021 Approvals: UL DC Cold Resistance: 0.73 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm) Current Rating (Amps): 500mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 736047-1206SFF050F/63-2
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast Blow
Melting I2t: 0.0021
Approvals: UL
DC Cold Resistance: 0.73 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 50A

Buy Now
Singapore, Singapore
SMD 0.5A 50A Circuit Protection Fuse
139-1206SFF050F/63-2
SMD 0.5A 50A Circuit Protection Fuse 139-1206SFF050F/63-2
Electric Fuse, Fast Blow, 0.5A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF050F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF050F/63-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 0.5A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF050F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF050F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 1206SFF050F/63-2
FUSE BOARD MNT 500MA 63VDC 1206

FUSE BOARD MNT 500MA 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1206SFF050F/63-2TR-ND 736047-1206SFF050F/63-2 139-1206SFF050F/63-2 1206SFF050F/63-2
Product Name Fuses Fuses - 1206SFF050F/63-2 SMD 0.5A 50A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2516-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Cartridge Fuses - VF505/VF505-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details