Littelfuse, Inc. SMD 3.8A 8A 6V Circuit Protection Fuse 1206L380SLTHYR

Description
PTC Resettable Fuse, 3.8A Hold, 8A Trip, 6V, 1206 SMD Product overview: 1206L380SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 8A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.8A, 8A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L380SLTHYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 3.8A Hold, 8A Trip, 6V, 1206 SMD Product overview: 1206L380SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 8A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.8A, 8A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L380SLTHYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.8A 8A 6V Circuit Protection Fuse
150-1206L380SLTHYR
SMD 3.8A 8A 6V Circuit Protection Fuse 150-1206L380SLTHYR
PTC Resettable Fuse, 3.8A Hold, 8A Trip, 6V, 1206 SMD Product overview: 1206L380SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 8A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.8A, 8A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L380SLTHYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 3.8A Hold, 8A Trip, 6V, 1206 SMD Product overview: 1206L380SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8A, 8A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3.8A, 8A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L380SLTHYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1206L380SLTHYR - 1001168-1206L380SLTHYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L380SLTHYR
1001168-1206L380SLTHYR
PTC Resettable Fuses - 1206L380SLTHYR 1001168-1206L380SLTHYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001168-1206L380SLTH YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 6V Current - Max: 50A Current - Hold (Ih) (Max): 2.82A Current - Trip (It): 8A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 2 mOhm Resistance - Post Trip (R1) (Max): 14 mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001168-1206L380SLTHYR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 6V
Current - Max: 50A
Current - Hold (Ih) (Max): 2.82A
Current - Trip (It): 8A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 2 mOhm
Resistance - Post Trip (R1) (Max): 14 mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L380SLTHYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L380SLTHYR
Circuit Protection - PTC Resettable Fuses 1206L380SLTHYR
PTC RESET FUSE 6V 2.82A 1206

PTC RESET FUSE 6V 2.82A 1206

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 2.82A, Smd, Full Reel; Pptc Case Style Littelfuse - 91T3240 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 2.82A, Smd, Full Reel; Pptc Case Style Littelfuse
91T3240
Fuse, Resettable Ptc, 6Vdc, 2.82A, Smd, Full Reel; Pptc Case Style Littelfuse 91T3240
FUSE, RESETTABLE PTC, 6VDC, 2.82A, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.82A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 2.82A, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:2.82A; Tripping Current:8A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L380SLTHYR 1001168-1206L380SLTHYR 1206L380SLTHYR 91T3240
Product Name SMD 3.8A 8A 6V Circuit Protection Fuse PTC Resettable Fuses - 1206L380SLTHYR Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 2.82A, Smd, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 6 volts 6 volts
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers