Littelfuse, Inc. SMD Circuit Protection Fuse 1206L300SLWR

Description
PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L300SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L300SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-1206L300SLWR
SMD Circuit Protection Fuse 150-1206L300SLWR
PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L300SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLWR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L300SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1206L300SLWR - 905187-1206L300SLWR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L300SLWR
905187-1206L300SLWR
PTC Resettable Fuses - 1206L300SLWR 905187-1206L300SLWR
Manufacturer: Littelfuse Inc. Win Source Part Number: 905187-1206L300SLWR Series: POLY-FUSE®, LoRho Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V 3 A Ih Surface Mount 1206 (3216 Metric), Concave Package: Reel - TR Package: 1206 (3216 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: F4152TR, F4152CT, F4152DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905187-1206L300SLWR
Series: POLY-FUSE®, LoRho
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V 3 A Ih Surface Mount 1206 (3216 Metric), Concave
Package: Reel - TR
Package: 1206 (3216 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: F4152TR, F4152CT, F4152DKR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L300SLWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L300SLWR
Circuit Protection - PTC Resettable Fuses 1206L300SLWR
PTC RESET FUSE 6V 3A 1206

PTC RESET FUSE 6V 3A 1206

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Thermistor Mounting Littelfuse - 38AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Thermistor Mounting Littelfuse
38AC2753
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Thermistor Mounting Littelfuse 38AC2753
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L300SLWR 905187-1206L300SLWR 1206L300SLWR 38AC2753
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - 1206L300SLWR Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers