Littelfuse, Inc. PTC Resettable Fuses - 1206L300SLTHYR 1206L300SLTHYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803219-1206L300SLTHY R Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 4s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 20 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803219-1206L300SLTHY R Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 4s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 20 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L300SLTHYR - 803219-1206L300SLTHYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L300SLTHYR
803219-1206L300SLTHYR
PTC Resettable Fuses - 1206L300SLTHYR 803219-1206L300SLTHYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 803219-1206L300SLTHY R Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6A Time to Trip: 4s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3A Thickness (Maximum): 0.032" (0.80mm) Resistance - Post Trip (R1) (Maximum): 20 mOhms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803219-1206L300SLTHYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 6A
Time to Trip: 4s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Manufacturer Package: 1206 (3216 Metric), Concave
Current - Hold (Ih) (Maximum): 3A
Thickness (Maximum): 0.032" (0.80mm)
Resistance - Post Trip (R1) (Maximum): 20 mOhms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 3A 6V 50A Circuit Protection Fuse
150-1206L300SLTHYR
SMD 3A 6V 50A Circuit Protection Fuse 150-1206L300SLTHYR
1206 PTC Resettable Fuse, 3A Hold, 6V, 50A Max, SMD Product overview: 1206L300SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLTHYR can be used for catalog matching and distributor lookup.

1206 PTC Resettable Fuse, 3A Hold, 6V, 50A Max, SMD Product overview: 1206L300SLTHYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L300SLTHYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse - 69W6449 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse
69W6449
Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse 69W6449
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 3A, Smd, Full Reel; Pptc Case Style Littelfuse - 44W7499 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3A, Smd, Full Reel; Pptc Case Style Littelfuse
44W7499
Fuse, Resettable Ptc, 6Vdc, 3A, Smd, Full Reel; Pptc Case Style Littelfuse 44W7499
FUSE, RESETTABLE PTC, 6VDC, 3A, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3A, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1206L300SLTHYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L300SLTHYR
Circuit Protection - PTC Resettable Fuses 1206L300SLTHYR
PTC RESET FUSE 6V 3A 1206

PTC RESET FUSE 6V 3A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 803219-1206L300SLTHYR 150-1206L300SLTHYR 69W6449 1206L300SLTHYR
Product Name PTC Resettable Fuses - 1206L300SLTHYR SMD 3A 6V 50A Circuit Protection Fuse Fuse, Resettable Ptc, 6Vdc, 3A, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers