Littelfuse, Inc. PTC Resettable Fuses - 1206L075SLYR 1206L075SLYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 800637-1206L075SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.5A Time to Trip: 300ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 17 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 800637-1206L075SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.5A Time to Trip: 300ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 17 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L075SLYR - 800637-1206L075SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L075SLYR
800637-1206L075SLYR
PTC Resettable Fuses - 1206L075SLYR 800637-1206L075SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 800637-1206L075SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.5A Time to Trip: 300ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 17 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 750mA Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800637-1206L075SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1.5A
Time to Trip: 300ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
Resistance - Initial (Ri) (Min): 17 mOhms
Manufacturer Package: 1206 (3216 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 180 mOhms
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 750mA 6V Circuit Protection Fuse
150-1206L075SLYR
SMD 750mA 6V Circuit Protection Fuse 150-1206L075SLYR
PTC Resettable Fuse, 750mA Hold, 6V Max, 1206 SMD Product overview: 1206L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 750mA Hold, 6V Max, 1206 SMD Product overview: 1206L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L075SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L075SLYR
Circuit Protection - PTC Resettable Fuses 1206L075SLYR
PTC RESET FUSE 6V 750MA 1206

PTC RESET FUSE 6V 750MA 1206

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 91T3236 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd, Full Reel; Pptc Case Style Littelfuse
91T3236
Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd, Full Reel; Pptc Case Style Littelfuse 91T3236
FUSE, RESETTABLE PTC, 6VDC, 750mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 750mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.3s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 800637-1206L075SLYR 150-1206L075SLYR 1206L075SLYR 91T3236
Product Name PTC Resettable Fuses - 1206L075SLYR SMD 750mA 6V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 750Ma, Smd, Full Reel; Pptc Case Style Littelfuse
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details