Littelfuse, Inc. Resettable Fuses 1206L050YR

Description
Littelfuse 1206L050YR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 1206L050YR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 7874198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874198
Resettable Fuses 7874198
Littelfuse 1206L050YR Resettable Fuse

Littelfuse 1206L050YR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874198P
Resettable Fuses 7874198P
Littelfuse 1206L050YR Resettable Fuse

Littelfuse 1206L050YR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 0.5A 1A 6V Circuit Protection Fuse
150-1206L050YR
SMD 0.5A 1A 6V Circuit Protection Fuse 150-1206L050YR
PTC Resettable Fuse 0.5A Hold, 1A Trip, 6V, 1206 SMD Product overview: 1206L050YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.5A Hold, 1A Trip, 6V, 1206 SMD Product overview: 1206L050YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L050YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L050YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L050YR
6V 500mA 100A 1A 1206 Resettable Fuses ROHS

6V 500mA 100A 1A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L050YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L050YR
Circuit Protection - PTC Resettable Fuses 1206L050YR
PTC RESET FUSE 6V 500MA 1206

PTC RESET FUSE 6V 500MA 1206

Supplier's Site
Fuse, Ptc Reset, 6V, 500Ma, 1206; Pptc Case Style Littelfuse - 53M6118 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 500Ma, 1206; Pptc Case Style Littelfuse
53M6118
Fuse, Ptc Reset, 6V, 500Ma, 1206; Pptc Case Style Littelfuse 53M6118
FUSE, PTC RESET, 6V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYFUSE 1206L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.25mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 500mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:POLYFUSE 1206L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A; Length:3.25mm RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 6Vdc, 1206; Thermistor Mounting Littelfuse - 25R5645 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6Vdc, 1206; Thermistor Mounting Littelfuse
25R5645
Ptc Resettable Fuse, 6Vdc, 1206; Thermistor Mounting Littelfuse 25R5645
PTC RESETTABLE FUSE, 6VDC, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 6VDC, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 05M2304 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse
05M2304
Fuse, Ptc Reset, 6V, 500Ma, 1206, Full Reel; Pptc Case Style Littelfuse 05M2304
FUSE, PTC RESET, 6V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:POLYFUSE 1206L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 500mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:POLYFUSE 1206L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7874198 7874198P 150-1206L050YR 1206L050YR 1206L050YR 53M6118 25R5645
Product Name Resettable Fuses Resettable Fuses SMD 0.5A 1A 6V Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 500Ma, 1206; Pptc Case Style Littelfuse Ptc Resettable Fuse, 6Vdc, 1206; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers