Littelfuse, Inc. 60V 50MA Circuit Protection Fuse 1206L005/60WR

Description
PTC RESET FUSE 60V 50MA 1206 Product overview: 1206L005/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L005/60WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 50MA 1206 Product overview: 1206L005/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L005/60WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 50MA Circuit Protection Fuse
150-1206L005/60WR
60V 50MA Circuit Protection Fuse 150-1206L005/60WR
PTC RESET FUSE 60V 50MA 1206 Product overview: 1206L005/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L005/60WR can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 50MA 1206 Product overview: 1206L005/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 50MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L005/60WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1206L005/60WR - 846624-1206L005/60WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L005/60WR
846624-1206L005/60WR
PTC Resettable Fuses - 1206L005/60WR 846624-1206L005/60WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 846624-1206L005/60WR Series: POLY-FUSE®, 1206L Features: PTC Resettable Fuse 50 mA Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: F8129TR, F8129CT, F8129DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 846624-1206L005/60WR
Series: POLY-FUSE®, 1206L
Features: PTC Resettable Fuse 50 mA Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8129TR, F8129CT, F8129DKR

Buy Now Datasheet
Pptc Resettable Fuse, 0.05A, 60Vdc, 1206; Pptc Case Style Littelfuse - 34AC8592 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.05A, 60Vdc, 1206; Pptc Case Style Littelfuse
34AC8592
Pptc Resettable Fuse, 0.05A, 60Vdc, 1206; Pptc Case Style Littelfuse 34AC8592
PPTC RESETTABLE FUSE, 0.05A, 60VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.05A, 60VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:60VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L005/60WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L005/60WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L005/60WR
60V 50mA 10A 150mA 1206 Resettable Fuses ROHS

60V 50mA 10A 150mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L005/60WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L005/60WR
Circuit Protection - PTC Resettable Fuses 1206L005/60WR
PTC RESET FUSE 60V 50MA 1206

PTC RESET FUSE 60V 50MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L005/60WR 846624-1206L005/60WR 34AC8592 1206L005/60WR 1206L005/60WR
Product Name 60V 50MA Circuit Protection Fuse PTC Resettable Fuses - 1206L005/60WR Pptc Resettable Fuse, 0.05A, 60Vdc, 1206; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data