TE Connectivity Slide Switches 1825282-1

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825282-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825282-1
Slide Switches 1825282-1
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.5 MM  [.098 INCH ]
  • Product Length : 10.2 MM  [.402 INCH ]
  • Product Width : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 12

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Slide Switches - 450-1635-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1635-ND
Slide Switches 450-1635-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches 1825282-1
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1825282-1
Slide Switches 1825282-1
Slide Switches SPDT SLIDE SWITCH

Slide Switches SPDT SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825282-1 450-1635-ND 1825282-1 1825282-1
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 4-1825059-2 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 1825255-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 7-1437580-3 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications SP6T
Current Rating 0.2500 amps
View Details