Littelfuse, Inc. 10EV 10EV015.ZXPCBL

Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 15 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet
Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 15 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10EV - 10EV015.ZXPCBL - Littelfuse, Inc.
Rosemont, IL, United States
10EV
10EV015.ZXPCBL
10EV 10EV015.ZXPCBL
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 15 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 15 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 10EV015.ZXPCBL
Product Name 10EV
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Surface Mount Fuses - VF451/VF453 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers