Littelfuse, Inc. 10EV 10EV010.ZXPCB

Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet
Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10EV - 10EV010.ZXPCB - Littelfuse, Inc.
Rosemont, IL, United States
10EV
10EV010.ZXPCB
10EV 10EV010.ZXPCB
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 10EV010.ZXPCB
Product Name 10EV
Fuse Type Automotive; PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details