Telecommunications Power Fuse 170 VDC, Current-Limiting . 1-125 Amperes Product overview: 0TLS100.TXLB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS100.TXLB can be used for catalog matching and distributor lookup.
100A AC 170V DC Fuse Cartridge Bolt Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 155-0TLS100.TXLB | 5666-0TLS100.TXLB-ND |
| Product Name | Circuit Protection Fuse | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | |
| Rated Voltage | 170 volts | |
| Rated Current | 100 amps | 100 amps |