Littelfuse, Inc. Power Fuse, 5A, 170Vdc, Fast Acting; Product Range Littelfuse 0TLS005.TXV

Description
POWER FUSE, 5A, 170VDC, FAST ACTING; Product Range:TLS Series; Fuse Current:5A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:0.56" x 0.88"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
Description
POWER FUSE, 5A, 170VDC, FAST ACTING; Product Range:TLS Series; Fuse Current:5A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:0.56" x 0.88"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Fuse, 5A, 170Vdc, Fast Acting; Product Range Littelfuse - 05M1483 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, 5A, 170Vdc, Fast Acting; Product Range Littelfuse
05M1483
Power Fuse, 5A, 170Vdc, Fast Acting; Product Range Littelfuse 05M1483
POWER FUSE, 5A, 170VDC, FAST ACTING; Product Range:TLS Series; Fuse Current:5A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:0.56" x 0.88"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWER FUSE, 5A, 170VDC, FAST ACTING; Product Range:TLS Series; Fuse Current:5A; Voltage Rating VAC:-; Voltage Rating VDC:170V; Fuse Size Metric:14.3mm x 22.2mm; Fuse Size Imperial:0.56" x 0.88"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 05M1483
Product Name Power Fuse, 5A, 170Vdc, Fast Acting; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers