Manufacturer: Littelfuse Inc.
Win Source Part Number: 813436-0SPF030.HXR
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge
Voltage Rating - DC: 1kV
Response Time: Fast Blow
Approvals: CE, CSA, UL
DC Cold Resistance: 0.00284 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Breaking Capacity at Rated Voltage: 20kA
30A AC 1kV DC Fuse Cartridge Through Hole
Fuse Midget Fast Acting 30A 1000V Pin 10 X 38mm Melamine UL Product overview: 0SPF030.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF030.HXR can be used for catalog matching and distributor lookup.
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:30A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 30A 1KVDC 5AG
FUSE CARTRIDGE 30A 1KVDC 5AG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 813436-0SPF030.HXR | 5666-0SPF030.HXR-ND | 155-0SPF030.HXR | 75R5360 | 0SPF030.HXR | 461-0SPF030.HXR |
| Product Name | Electrical, Specialty Fuses - 0SPF030.HXR | Electrical, Specialty Fuses | 30A 1000V Circuit Protection Fuse | Solar Photovoltaic Fuse; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses | FUSE CARTRIDGE 30A 1KVDC 5AG |
| Mounting | Through Hole | Through Hole | Through Hole | |||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |