Littelfuse, Inc. 25A 1000V Circuit Protection Fuse 0SPF025.T

Description
Fuse Midget Fast Acting 25A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 25A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 1000V Circuit Protection Fuse
155-0SPF025.T
25A 1000V Circuit Protection Fuse 155-0SPF025.T
Fuse Midget Fast Acting 25A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 25A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 0SPF025.T - 853457-0SPF025.T - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 0SPF025.T
853457-0SPF025.T
Electrical, Specialty Fuses - 0SPF025.T 853457-0SPF025.T
Manufacturer: Littelfuse Inc. Win Source Part Number: 853457-0SPF025.T Series: POWR-GARD® SPF Features: AC 1 kV DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.10.0040 Other Part Number: SPF025, -0SPF025.T, SPF 25A, 0SPF025T, SPF25, F3517

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853457-0SPF025.T
Series: POWR-GARD® SPF
Features: AC 1 kV DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.10.0040
Other Part Number: SPF025, -0SPF025.T, SPF 25A, 0SPF025T, SPF25, F3517

Buy Now Datasheet
Electrical, Specialty Fuses - F3517-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F3517-ND
Electrical, Specialty Fuses F3517-ND
25A AC 1kV DC Fuse Cartridge Holder

25A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SPF025.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SPF025.T
Circuit Protection - Electrical, Specialty Fuses 0SPF025.T
FUSE CARTRIDGE 25A 1KVDC 5AG

FUSE CARTRIDGE 25A 1KVDC 5AG

Supplier's Site
Fuse, 25A, 1Kv; Product Range Littelfuse - 72R6742 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 1Kv; Product Range Littelfuse
72R6742
Fuse, 25A, 1Kv; Product Range Littelfuse 72R6742
FUSE, 25A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:25A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 25A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:25A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial / Power Fuse, 1 Kv, 25 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse - 99W1525 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 1 Kv, 25 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
99W1525
Industrial / Power Fuse, 1 Kv, 25 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse 99W1525
Industrial / Power Fuse, 1 kV, 25 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Industrial / Power Fuse, 1 kV, 25 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0SPF025.T 853457-0SPF025.T F3517-ND 0SPF025.T 72R6742 99W1525
Product Name 25A 1000V Circuit Protection Fuse Electrical, Specialty Fuses - 0SPF025.T Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 25A, 1Kv; Product Range Littelfuse Industrial / Power Fuse, 1 Kv, 25 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
Approvals / Standards RoHS UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details