Littelfuse, Inc. Electrical, Specialty Fuses 0SPF025.HXR

Description
25A AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
25A AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SPF025.HXR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SPF025.HXR-ND
Electrical, Specialty Fuses 5666-0SPF025.HXR-ND
25A AC 1kV DC Fuse Cartridge Through Hole

25A AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Singapore, Singapore
25A 1000V Circuit Protection Fuse
155-0SPF025.HXR
25A 1000V Circuit Protection Fuse 155-0SPF025.HXR
Fuse Midget Fast Acting 25A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.HXR can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 25A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF025.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF025.HXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SPF025.HXR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SPF025.HXR
Circuit Protection - Electrical, Specialty Fuses 0SPF025.HXR
FUSE CARTRIDGE 25A 1KVDC 5AG

FUSE CARTRIDGE 25A 1KVDC 5AG

Supplier's Site
Solar Photovoltaic Fuse; Product Range Littelfuse - 75R5359 - Newark, An Avnet Company
Chicago, IL, United States
Solar Photovoltaic Fuse; Product Range Littelfuse
75R5359
Solar Photovoltaic Fuse; Product Range Littelfuse 75R5359
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:25A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:25A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SPF025.HXR-ND 155-0SPF025.HXR 0SPF025.HXR 75R5359
Product Name Electrical, Specialty Fuses 25A 1000V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Solar Photovoltaic Fuse; Product Range Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 25 amps 25 amps 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002315402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details
Cartridge Fuses - VF506/VF506-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers