Win Source Part Number: 1008343-0SPF015.T
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPF
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.00799 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: SPF015,SPF 15,SPF 15A,-0SPF015.T,F5109
Approval Agency: CE, CSA, UL, VDE
15A AC 1kV DC Fuse Cartridge Holder
Fuse Midget Fast Acting 15A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF015.T can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 15A 1KVDC 5AG
FUSE, 15A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:15A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
Industrial / Power Fuse, 1 kV, 15 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1008343-0SPF015.T | F5109-ND | 155-0SPF015.T | 0SPF015.T | 72R6741 | 99W1524 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | 15A 1000V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 15A, 1Kv; Product Range Littelfuse | Industrial / Power Fuse, 1 Kv, 15 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse |
| Mounting | Holder | |||||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | 1000 volts | ||
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps |