Littelfuse, Inc. Electrical, Specialty Fuses 0SPF012.T

Description
12A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
12A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SPF012.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SPF012.T-ND
Electrical, Specialty Fuses 5666-0SPF012.T-ND
12A AC 1kV DC Fuse Cartridge Holder

12A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
12A 1000V Circuit Protection Fuse
155-0SPF012.T
12A 1000V Circuit Protection Fuse 155-0SPF012.T
Fuse Midget Fast Acting 12A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF012.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 12A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF012.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF012.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 12A, 1Kv; Product Range Littelfuse - 72R6740 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 12A, 1Kv; Product Range Littelfuse
72R6740
Fuse, 12A, 1Kv; Product Range Littelfuse 72R6740
FUSE, 12A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:12A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 12A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:12A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0SPF012.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SPF012.T
Circuit Protection - Electrical, Specialty Fuses 0SPF012.T
FUSE CARTRIDGE 12A 1KVDC 5AG

FUSE CARTRIDGE 12A 1KVDC 5AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SPF012.T-ND 155-0SPF012.T 72R6740 0SPF012.T
Product Name Electrical, Specialty Fuses 12A 1000V Circuit Protection Fuse Fuse, 12A, 1Kv; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers