Littelfuse, Inc. Electrical, Specialty Fuses 0SLC025.T

Description
25A 480V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 480V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SLC025.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC025.T-ND
Electrical, Specialty Fuses 5666-0SLC025.T-ND
25A 480V AC 170V DC Fuse Cartridge Holder

25A 480V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
25A Circuit Protection Fuse
155-0SLC025.T
25A Circuit Protection Fuse 155-0SLC025.T
FUSE CARTRIDGE 25A 480VAC/170VDC Product overview: 0SLC025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC025.T can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 25A 480VAC/170VDC Product overview: 0SLC025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC025.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 25A, 480V, Medium Time Delay; Product Range Littelfuse - 03B631 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 480V, Medium Time Delay; Product Range Littelfuse
03B631
Fuse, 25A, 480V, Medium Time Delay; Product Range Littelfuse 03B631
FUSE, 25A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:25A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 41.3mm; Fuse Size Imperial:13/32" x 1-5/8" RoHS Compliant: Yes

FUSE, 25A, 480V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:25A; Voltage Rating VAC:480VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 41.3mm; Fuse Size Imperial:13/32" x 1-5/8" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0SLC025.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SLC025.T
Circuit Protection - Electrical, Specialty Fuses 0SLC025.T
FUSE CARTRIDGE 25A 480VAC/170VDC

FUSE CARTRIDGE 25A 480VAC/170VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SLC025.T-ND 155-0SLC025.T 03B631 0SLC025.T
Product Name Electrical, Specialty Fuses 25A Circuit Protection Fuse Fuse, 25A, 480V, Medium Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002635019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers