Littelfuse, Inc. Electrical, Specialty Fuses 0SLC015.T

Description
15A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
15A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5972-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5972-ND
Electrical, Specialty Fuses F5972-ND
15A 600V AC 170V DC Fuse Cartridge Holder

15A 600V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
15A 600V Circuit Protection Fuse
155-0SLC015.T
15A 600V Circuit Protection Fuse 155-0SLC015.T
Fuse Class RK1 Slow Blow Acting 15A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC015.T can be used for catalog matching and distributor lookup.

Fuse Class RK1 Slow Blow Acting 15A 600V Holder Cartridge 10.3 X 33.3mm CSA/QPL/UL Product overview: 0SLC015.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SLC015.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1380459-0SLC015.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1380459-0SLC015.T
Circuit Protection - Electrical, Specialty Fuses 1380459-0SLC015.T
Win Source Part Number: 1380459-0SLC015.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SLC Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 170 V Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC Size / Dimension: 0.406" Dia x 1.311" L (10.30mm x 33.30mm) Applications: Electrical, Industrial Class: G Standard Package: 10 pcs Mounting Type: Requires Holder Package / Case: Cartridge, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 15A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: CE, CSA, QPL, UL California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380459-0SLC015.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SLC
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 170 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC
Size / Dimension: 0.406" Dia x 1.311" L (10.30mm x 33.30mm)
Applications: Electrical, Industrial
Class: G
Standard Package: 10 pcs
Mounting Type: Requires Holder
Package / Case: Cartridge, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 15A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CE, CSA, QPL, UL
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse - 88F2758 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse
88F2758
Fuse, 15A, 600V, Time Delay; Product Range Littelfuse 88F2758
FUSE, 15A, 600V, TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16"; Fuse Leads:Unleaded RoHS Compliant: Yes

FUSE, 15A, 600V, TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16"; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0SLC015.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SLC015.T
Circuit Protection - Electrical, Specialty Fuses 0SLC015.T
FUSE CARTRIDGE 15A 600VAC/170VDC

FUSE CARTRIDGE 15A 600VAC/170VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5972-ND 155-0SLC015.T 1380459-0SLC015.T 88F2758 0SLC015.T
Product Name Electrical, Specialty Fuses 15A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 15A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers