Littelfuse, Inc. Electrical, Specialty Fuses 0SLC006.T

Description
6A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A 600V AC 170V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SLC006.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SLC006.T-ND
Electrical, Specialty Fuses 5666-0SLC006.T-ND
6A 600V AC 170V DC Fuse Cartridge Holder

6A 600V AC 170V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SLC006.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SLC006.T
Circuit Protection - Electrical, Specialty Fuses 0SLC006.T
FUSE CARTRIDGE 6A 600VAC/170VDC

FUSE CARTRIDGE 6A 600VAC/170VDC

Supplier's Site
Fuse, 6A, 600V, Medium Time Delay; Product Range Littelfuse - 03B640 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6A, 600V, Medium Time Delay; Product Range Littelfuse
03B640
Fuse, 6A, 600V, Medium Time Delay; Product Range Littelfuse 03B640
FUSE, 6A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:6A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

FUSE, 6A, 600V, MEDIUM TIME DELAY; Product Range:POWR-GARD SLC Series; Fuse Current:6A; Voltage Rating VAC:600VAC; Voltage Rating VDC:170VDC; Fuse Size Metric:10.3mm x 33.3mm; Fuse Size Imperial:13/32" x 1-5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0SLC006.T-ND 0SLC006.T 03B640
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 6A, 600V, Medium Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details