Littelfuse, Inc. Electrical, Specialty Fuses 0NLN020.T

Description
20A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
20A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1127-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1127-ND
Electrical, Specialty Fuses F1127-ND
20A 250V AC 250V DC Fuse Cartridge Holder

20A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
20A 250V Circuit Protection Fuse
155-0NLN020.T
20A 250V Circuit Protection Fuse 155-0NLN020.T
Fuse Class K5 Slow Blow Acting 20A 250V Holder Cartridge CSA/UL Product overview: 0NLN020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN020.T can be used for catalog matching and distributor lookup.

Fuse Class K5 Slow Blow Acting 20A 250V Holder Cartridge CSA/UL Product overview: 0NLN020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN020.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0NLN020.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN020.T
Circuit Protection - Electrical, Specialty Fuses 0NLN020.T
FUSE CARTRIDGE 20A 250VAC/VDC

FUSE CARTRIDGE 20A 250VAC/VDC

Supplier's Site
Fuse, 20A, 250V, One Time; Product Range Littelfuse - 81F2217 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 20A, 250V, One Time; Product Range Littelfuse
81F2217
Fuse, 20A, 250V, One Time; Product Range Littelfuse 81F2217
FUSE, 20A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:20A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: Yes

FUSE, 20A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:20A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F1127-ND 155-0NLN020.T 0NLN020.T 81F2217
Product Name Electrical, Specialty Fuses 20A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 20A, 250V, One Time; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data