Littelfuse, Inc. 10A 250V Circuit Protection Fuse 0NLN010.T

Description
Fuse Class K5 Slow Blow Acting 10A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class K5 Slow Blow Acting 10A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 250V Circuit Protection Fuse
155-0NLN010.T
10A 250V Circuit Protection Fuse 155-0NLN010.T
Fuse Class K5 Slow Blow Acting 10A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN010.T can be used for catalog matching and distributor lookup.

Fuse Class K5 Slow Blow Acting 10A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1125-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1125-ND
Electrical, Specialty Fuses F1125-ND
10A 250V AC 250V DC Fuse Cartridge Holder

10A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0NLN010.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN010.T
Circuit Protection - Electrical, Specialty Fuses 0NLN010.T
FUSE CARTRIDGE 10A 250VAC/VDC

FUSE CARTRIDGE 10A 250VAC/VDC

Supplier's Site
Fuse, 10A, 250V, One Time; Product Range Littelfuse - 81F2215 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 250V, One Time; Product Range Littelfuse
81F2215
Fuse, 10A, 250V, One Time; Product Range Littelfuse 81F2215
FUSE, 10A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:10A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: No

FUSE, 10A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:10A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0NLN010.T F1125-ND 0NLN010.T 81F2215
Product Name 10A 250V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 10A, 250V, One Time; Product Range Littelfuse
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Power Fuses General Purpose Fuses - UL standard Series - VCF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers