Littelfuse, Inc. Electrical, Specialty Fuses 0NLN003.T

Description
3A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 250V AC 250V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1121-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1121-ND
Electrical, Specialty Fuses F1121-ND
3A 250V AC 250V DC Fuse Cartridge Holder

3A 250V AC 250V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
155-0NLN003.T
3A 250V Circuit Protection Fuse 155-0NLN003.T
Fuse Class K5 Slow Blow Acting 3A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN003.T can be used for catalog matching and distributor lookup.

Fuse Class K5 Slow Blow Acting 3A 250V Holder Melf 50.8 X 14.3mm CSA/UL Product overview: 0NLN003.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0NLN003.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0NLN003.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0NLN003.T
Circuit Protection - Electrical, Specialty Fuses 0NLN003.T
FUSE CARTRIDGE 3A 250VAC/VDC

FUSE CARTRIDGE 3A 250VAC/VDC

Supplier's Site
Fuse, 3A, 250V, One Time; Product Range Littelfuse - 81F2213 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 250V, One Time; Product Range Littelfuse
81F2213
Fuse, 3A, 250V, One Time; Product Range Littelfuse 81F2213
FUSE, 3A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: No

FUSE, 3A, 250V, ONE TIME; Product Range:POWR-GARD NLN Series; Fuse Current:3A; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2"; Blow Characteristic:One Time RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F1121-ND 155-0NLN003.T 0NLN003.T 81F2213
Product Name Electrical, Specialty Fuses 3A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 3A, 250V, One Time; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110498 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details