Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN020.MXGLO

Description
This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Description
This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20 A MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that activates when the fuse blows. It has a 32 V DC rating, a current interrupting capacity of 1 kA, and operates reliably up to 125 °C. The fuse features a see-through PA66 housing with V-2 flammability rating, tin-plated zinc alloy terminals, and a yellow color code for 20 A identification. It complies with SAE J2077 and ISO 8820-3 standards and is UL Listed, RoHS compliant, and lead-free. Net weight is 0.57 g ±5% per fuse.

Datasheet Summary
Powered by GS/AI

The 20 A MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that activates when the fuse blows. It has a 32 V DC rating, a current interrupting capacity of 1 kA, and operates reliably up to 125 °C. The fuse features a see-through PA66 housing with V-2 flammability rating, tin-plated zinc alloy terminals, and a yellow color code for 20 A identification. It complies with SAE J2077 and ISO 8820-3 standards and is UL Listed, RoHS compliant, and lead-free. Net weight is 0.57 g ±5% per fuse.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN020.MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN020.MXGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN020.MXGLO
This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

This 20 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Yellow housing indicates 20 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet
Singapore, Singapore
Automotive 20A 12V Circuit Protection Fuse
139-0MIN020.MXGLO
Automotive 20A 12V Circuit Protection Fuse 139-0MIN020.MXGLO
Fuse Blade 20A 12V Bolt Automotive Product overview: 0MIN020.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN020.MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 20A 12V Bolt Automotive Product overview: 0MIN020.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN020.MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse MINI® Fuse, LED Smart Glow, 20A, 32VDC, Yellow, 0MIN020.MXGLO - 46265 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MINI® Fuse, LED Smart Glow, 20A, 32VDC, Yellow, 0MIN020.MXGLO
46265
Littelfuse MINI® Fuse, LED Smart Glow, 20A, 32VDC, Yellow, 0MIN020.MXGLO 46265
Littelfuse MINI Fuse 0MIN020.MXGLO Category: Blade Fuses Manufacturer: Littelfuse Mini automotive blade fuse that lights when it blows LED indicator light on the top of the fuse glows brightly if the fuse is blown Eliminates guess work and speeds the replacement of the blown fuse Color coded for amperage Snaps into place without special tools Provides easy identification of a blown fuse in hard-to-reach locations 221°F (105°C) to -40°F (-40°C)
  • Littelfuse MINI Fuse 0MIN020.MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Mini automotive blade fuse that lights when it blows
  • LED indicator light on the top of the fuse glows brightly if the fuse is blown
  • Eliminates guess work and speeds the replacement of the blown fuse
  • Color coded for amperage
  • Snaps into place without special tools
  • Provides easy identification of a blown fuse in hard-to-reach locations
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site Datasheet
Fuses - 0MIN020.MXGLO-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN020.MXGLO
Circuit Protection - Fuses 0MIN020.MXGLO
FUSE AUTO 20A 32VAC 32VDC BLADE

FUSE AUTO 20A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0MIN020.MXGLO 139-0MIN020.MXGLO 46265 0MIN020.MXGLO-ND 0MIN020.MXGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Automotive 20A 12V Circuit Protection Fuse Littelfuse MINI® Fuse, LED Smart Glow, 20A, 32VDC, Yellow, 0MIN020.MXGLO Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive Miniature; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details