Littelfuse, Inc. Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN003.MXGLO

Description
This 3 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Description
This 3 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that illuminates when blown, rated for 32 V DC and available in amperes from 3 A to 30 A. It features a purple/violet PA66 housing with V-2 flammability rating, tin-plated zinc alloy terminals, and a net weight of 0.57 g ±5%. The fuse complies with SAE J2077 and ISO 8820-3, is UL listed, RoHS compliant, and operates at up to 125 °C. It has a 1 kA interrupting rating at 32 V DC and is designed for use in automotive applications including cars, trucks, buses, and offroad vehicles.

Datasheet Summary
Powered by GS/AI

The MINI Smart Glow blade fuse is a fast-acting automotive fuse with an integrated LED indicator that illuminates when blown, rated for 32 V DC and available in amperes from 3 A to 30 A. It features a purple/violet PA66 housing with V-2 flammability rating, tin-plated zinc alloy terminals, and a net weight of 0.57 g ±5%. The fuse complies with SAE J2077 and ISO 8820-3, is UL listed, RoHS compliant, and operates at up to 125 °C. It has a 1 kA interrupting rating at 32 V DC and is designed for use in automotive applications including cars, trucks, buses, and offroad vehicles.

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow - 0MIN003.MXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow
0MIN003.MXGLO
Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow 0MIN003.MXGLO
This 3 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

This 3 A MINI® Smart Glow blade fuse features an LED light that comes on to show when the fuse blows. Despite its miniature design and light weight, the MINI fuse performs reliably in adverse environments and at extreme temperatures. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Complies with SAE J2077 and ISO 8820-3 UL Listed

Datasheet
Fuses - 0MIN003.MXGLO-ND - DigiKey
Thief River Falls, MN, United States
3A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

3A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 3A 12V Circuit Protection Fuse
139-0MIN003.MXGLO
Automotive 3A 12V Circuit Protection Fuse 139-0MIN003.MXGLO
Fuse Blade 3A 12V Socket 10.92 X 3.81 X 8.76mm Automotive Product overview: 0MIN003.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN003.MXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 3A 12V Socket 10.92 X 3.81 X 8.76mm Automotive Product overview: 0MIN003.MXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3A, 12V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 3A, 12V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MIN003.MXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse MINI® Fuse, LED Smart Glow, 3A, 32VDC, Violet, 0MIN003.MXGLO - 46260 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MINI® Fuse, LED Smart Glow, 3A, 32VDC, Violet, 0MIN003.MXGLO
46260
Littelfuse MINI® Fuse, LED Smart Glow, 3A, 32VDC, Violet, 0MIN003.MXGLO 46260
Littelfuse MINI Fuse 0MIN003.MXGLO Category: Blade Fuses Manufacturer: Littelfuse Mini automotive blade fuse that lights when it blows LED indicator light on the top of the fuse glows brightly if the fuse is blown Eliminates guess work and speeds the replacement of the blown fuse Color coded for amperage Snaps into place without special tools Provides easy identification of a blown fuse in hard-to-reach locations 221°F (105°C) to -40°F (-40°C)
  • Littelfuse MINI Fuse 0MIN003.MXGLO
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Mini automotive blade fuse that lights when it blows
  • LED indicator light on the top of the fuse glows brightly if the fuse is blown
  • Eliminates guess work and speeds the replacement of the blown fuse
  • Color coded for amperage
  • Snaps into place without special tools
  • Provides easy identification of a blown fuse in hard-to-reach locations
  • 221°F (105°C) to -40°F (-40°C)
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MIN003.MXGLO
Circuit Protection - Fuses 0MIN003.MXGLO
FUSE AUTO 3A 32VAC 32VDC BLADE

FUSE AUTO 3A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0MIN003.MXGLO 0MIN003.MXGLO-ND 139-0MIN003.MXGLO 46260 0MIN003.MXGLO
Product Name Aftermarket - 297 Series - MINI® Fast-Acting Automotive Blade Fuse Smart Glow Fuses Automotive 3A 12V Circuit Protection Fuse Littelfuse MINI® Fuse, LED Smart Glow, 3A, 32VDC, Violet, 0MIN003.MXGLO Circuit Protection - Fuses
Fuse Type Miniature; Automotive Blade Miniature; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 0034.1517.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers