Littelfuse, Inc. Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX100.HXGLO

Description
This 100 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Purple housing indicates 100 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet
Description
This 100 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Purple housing indicates 100 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow - 0MAX100.HXGLO - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow
0MAX100.HXGLO
Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow 0MAX100.HXGLO
This 100 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® circuit protection. It features an LED light that comes on to show when the fuse blows. Purple housing indicates 100 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

This 100 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® circuit protection. It features an LED light that comes on to show when the fuse blows. Purple housing indicates 100 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet
Fuses - 0MAX100.HXGLO-ND - DigiKey
Thief River Falls, MN, United States
100A 32V AC 32V DC Fuse Automotive Holder Blade, Max

100A 32V AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Singapore, Singapore
Automotive 100A Circuit Protection Fuse
139-0MAX100.HXGLO
Automotive 100A Circuit Protection Fuse 139-0MAX100.HXGLO
Fuse Blade 100A Socket Carton Automotive Product overview: 0MAX100.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MAX100.HXGLO can be used for catalog matching and distributor lookup.

Fuse Blade 100A Socket Carton Automotive Product overview: 0MAX100.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MAX100.HXGLO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0MAX100.HXGLO
Circuit Protection - Fuses 0MAX100.HXGLO
FUSE AUTO 100A 32VAC/VDC 100PC

FUSE AUTO 100A 32VAC/VDC 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0MAX100.HXGLO 0MAX100.HXGLO-ND 139-0MAX100.HXGLO 0MAX100.HXGLO
Product Name Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow Fuses Automotive 100A Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data