The 0MAX050.HXGLO is a 50 A, 32 V DC MAXI Smart Glow blade fuse with an LED indicator that illuminates when blown. It uses diffusion pill technology for time-delayed SLO-BLO circuit protection and features a red housing for visual ampere rating identification. Silver-plated zinc alloy terminals ensure low heat dissipation, and the PA66 housing is UL V-2 rated. The fuse complies with SAE J1888, SAE J2576, and ISO 8820-3:2002(E), is RoHS compliant, and operates up to 125 °C with terminal temperatures up to 150 °C. It weighs 5.7 g ±5% and has a 1 kA interrupting rating at 32 VDC. Dimensions are 29.2 mm length, 8.8 mm width, and 21.6 mm height.
This 50 A MAXITM Smart Glow 32 V blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO
50A 32V AC 32V DC Fuse Automotive Holder Blade, Max
Fuse Blade 50A Socket Bulk Automotive Product overview: 0MAX050.HXGLO from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0MAX050.HXGLO can be used for catalog matching and distributor lookup.
FUSE AUTO 50A 32VAC/VDC 100PC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0MAX050.HXGLO | 0MAX050.HXGLO-ND | 139-0MAX050.HXGLO | 0MAX050.HXGLO |
| Product Name | Aftermarket - 299 Series - MAXI® Slo-Blo® Automotive Blade Fuse Smart Glow | Fuses | Automotive 50A Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Automotive | Blade |