Littelfuse, Inc. Electrical, Specialty Fuses 0KLK030.T

Description
30A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
30A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1084-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1084-ND
Electrical, Specialty Fuses F1084-ND
30A 600V AC 500V DC Fuse Cartridge Holder

30A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
30A Circuit Protection Fuse
155-0KLK030.T
30A Circuit Protection Fuse 155-0KLK030.T
FUSE CARTRIDGE 30A 600VAC/500VDC Product overview: 0KLK030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK030.T can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 30A 600VAC/500VDC Product overview: 0KLK030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0KLK030.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0KLK030.T
Circuit Protection - Electrical, Specialty Fuses 0KLK030.T
FUSE CARTRIDGE 30A 600VAC/500VDC

FUSE CARTRIDGE 30A 600VAC/500VDC

Supplier's Site
Fuse, 30A, 600V, Fast Acting; Product Range Littelfuse - 81F2154 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 600V, Fast Acting; Product Range Littelfuse
81F2154
Fuse, 30A, 600V, Fast Acting; Product Range Littelfuse 81F2154
FUSE, 30A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 30A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse - 98K4270 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
98K4270
Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse 98K4270
Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Fast Acting;30A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;30A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
70184074
Fuse;Cylinder;Fast Acting;30A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC 70184074
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L
Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1084-ND 155-0KLK030.T 0KLK030.T 81F2154 98K4270 70184074
Product Name Electrical, Specialty Fuses 30A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 30A, 600V, Fast Acting; Product Range Littelfuse Industrial / Power Fuse, 500 V, 600 V, 30 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse Fuse;Cylinder;Fast Acting;30A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
Approvals / Standards UL; CSA RoHS RoHS RoHS
Rated Current 30 amps 30 amps 30 amps 30 amps 30 amps
Rated Breaking Capacity 100000 amps 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers