Littelfuse 0KLK025.T Cartridge Fuse
Littelfuse 0KLK025.T Cartridge Fuse
25A 600V AC 500V DC Fuse Cartridge Holder
25A 600V PTC Resettable Fuse, Surface Mount, 3mR Product overview: 0KLK025.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK025.T can be used for catalog matching and distributor lookup.
FUSE, 25A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
INDUSTRIAL/POWER FUSE, FAST ACT, 25A ROHS COMPLIANT: YES
FUSE CARTRIDGE 25A 600VAC/500VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7383166 | 7383166P | 5666-0KLK025.T-ND | 155-0KLK025.T | 18M9132 | 81AH9426 | 0KLK025.T |
| Product Name | Cartridge Fuses | Cartridge Fuses | Electrical, Specialty Fuses | SMD 25A 600V Circuit Protection Fuse | Fuse, 25A, 600V, Fast Acting; Product Range Littelfuse | Industrial/power Fuse, Fast Act, 25A Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Melamine | Melamine | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | |
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps | 25 amps |