Littelfuse, Inc. 10A 600V Circuit Protection Fuse 0KLK010.T

Description
Fuse Midget Fast Acting 10A 600V Holder Cartridge 10.31 X 38.1mm Melamine Product overview: 0KLK010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Midget Fast Acting 10A 600V Holder Cartridge 10.31 X 38.1mm Melamine Product overview: 0KLK010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK010.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 600V Circuit Protection Fuse
155-0KLK010.T
10A 600V Circuit Protection Fuse 155-0KLK010.T
Fuse Midget Fast Acting 10A 600V Holder Cartridge 10.31 X 38.1mm Melamine Product overview: 0KLK010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK010.T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 10A 600V Holder Cartridge 10.31 X 38.1mm Melamine Product overview: 0KLK010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK010.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1361449-0KLK010.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1361449-0KLK010.T
Circuit Protection - Electrical, Specialty Fuses 1361449-0KLK010.T
Win Source Part Number: 1361449-0KLK010.T Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® KLK Package: Bulk Product Status: Active Package / Case: 5AG, 10mm x 38mm (Midget) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Electrical, Industrial Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A Voltage Rating - AC: 600 V Voltage Rating - DC: 500 V Fuse Type: Cartridge Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC Approval Agency: CE, CSA, QPL, UL

Win Source Part Number: 1361449-0KLK010.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLK
Package: Bulk
Product Status: Active
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Electrical, Industrial
Size / Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 500 V
Fuse Type: Cartridge
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 50kA DC
Approval Agency: CE, CSA, QPL, UL

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-0KLK010.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0KLK010.T-ND
Electrical, Specialty Fuses 5666-0KLK010.T-ND
10A 600V AC 500V DC Fuse Cartridge Holder

10A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse - 81F2150 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse
81F2150
Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse 81F2150
FUSE, 10A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 10A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:10A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse - 98K4267 - Newark, An Avnet Company
Chicago, IL, United States
Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse
98K4267
Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse 98K4267
Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0KLK010.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0KLK010.T
Circuit Protection - Electrical, Specialty Fuses 0KLK010.T
FUSE CARTRIDGE 10A 600VAC/500VDC

FUSE CARTRIDGE 10A 600VAC/500VDC

Supplier's Site
Fuse;Cylinder;Fast Acting;10A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;10A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
70184514
Fuse;Cylinder;Fast Acting;10A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC 70184514
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L
Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 155-0KLK010.T 1361449-0KLK010.T 5666-0KLK010.T-ND 81F2150 98K4267 0KLK010.T 70184514
Product Name 10A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Fuse, 10A, 600V, Fast Acting; Product Range Littelfuse Industrial / Power Fuse, 500 V, 600 V, 10 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Fast Acting;10A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 500 volts 600 volts 600 volts 600 volts 600 volts
Rated Current 10 amps 10 amps 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002445204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 486-0031.8365DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details