Littelfuse, Inc. Electrical, Specialty Fuses 0KLK01.5T

Description
1.5A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
1.5A 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0KLK01.5T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0KLK01.5T-ND
Electrical, Specialty Fuses 5666-0KLK01.5T-ND
1.5A 600V AC 500V DC Fuse Cartridge Holder

1.5A 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-0KLK01.5T-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-0KLK01.5T-CHP
Electrical, Specialty Fuses 1294-0KLK01.5T-CHP
FUSE CRTRDGE 1.5A 600VAC/500VDC

FUSE CRTRDGE 1.5A 600VAC/500VDC

Buy Now Datasheet
Fuse, 1.5A, 600V, Fast Acting; Product Range Littelfuse - 81F2143 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.5A, 600V, Fast Acting; Product Range Littelfuse
81F2143
Fuse, 1.5A, 600V, Fast Acting; Product Range Littelfuse 81F2143
FUSE, 1.5A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:1.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 1.5A, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:1.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0KLK01.5T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0KLK01.5T
Circuit Protection - Electrical, Specialty Fuses 0KLK01.5T
FUSE CRTRDGE 1.5A 600VAC/500VDC

FUSE CRTRDGE 1.5A 600VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0KLK01.5T-ND 81F2143 0KLK01.5T
Product Name Electrical, Specialty Fuses Fuse, 1.5A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1517.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
Specs
Mounting Panel Mount
View Details