Littelfuse, Inc. Cartridge Fuses 0KLK.500T

Description
Littelfuse 0KLK.500T Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0KLK.500T Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7383181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383181
Cartridge Fuses 7383181
Littelfuse 0KLK.500T Cartridge Fuse

Littelfuse 0KLK.500T Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7383181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383181P
Cartridge Fuses 7383181P
Littelfuse 0KLK.500T Cartridge Fuse

Littelfuse 0KLK.500T Cartridge Fuse

Supplier's Site
Singapore, Singapore
0.5A 600V Circuit Protection Fuse
155-0KLK.500T
0.5A 600V Circuit Protection Fuse 155-0KLK.500T
Fuse Midget Fast Acting 0.5A 600V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0KLK.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK.500T can be used for catalog matching and distributor lookup.

Fuse Midget Fast Acting 0.5A 600V Holder Cartridge 10.31 X 38.1mm CSA/UL Product overview: 0KLK.500T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0KLK.500T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1071-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1071-ND
Electrical, Specialty Fuses F1071-ND
500mA 600V AC 500V DC Fuse Cartridge Holder

500mA 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse - 81F2140 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse
81F2140
Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse 81F2140
FUSE, 500mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

FUSE, 500mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0KLK.500T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0KLK.500T
Circuit Protection - Electrical, Specialty Fuses 0KLK.500T
FUSE CRTRDGE 500MA 600VAC/500VDC

FUSE CRTRDGE 500MA 600VAC/500VDC

Supplier's Site
Fuse;Cylinder;Fast Acting;0.5A;Supplemental;Dims 0.406x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
70184079
Fuse;Cylinder;Fast Acting;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC 70184079
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L
Fast-acting fuses designed for use in circuits with high AC fault current capacity or where military approval is required. Approvals: UL Listed, CSA Certified. Interrupting Rating: 100,000 amperes at 600 VAC.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7383181 7383181P 155-0KLK.500T F1071-ND 81F2140 0KLK.500T 70184079
Product Name Cartridge Fuses Cartridge Fuses 0.5A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 500Ma, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Fast Acting;0.5A;Supplemental;Dims 0.406x1.5";Cartridge;600VAC
Fuse Material Melamine Melamine
Approvals / Standards RoHS RoHS RoHS UL; CSA
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rated Voltage 500 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers